Zener Diode 2.7V 200mW ±5% Surface Mount SOD-323
Zener Diode 2.7V 200mW ±5% Surface Mount SOD-323
Zener Diode 2.7V 200mW ±5% Surface Mount SOD-323
Zener Diode, 2.7V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C2V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C2V7-E3-08
DIODE ZENER 2.7V 200MW SOD323
DIODE ZENER 2.7V 200MW SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX384C2V7-E3-08DKR-ND | 287-BZX384C2V7-E3-08 | BZX384C2V7-E3-08 | BZX384C2V7-E3-08 |
| Product Name | Single Zener Diodes | 2.7V 0.2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | Tape and Reel | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | |
| RoHS Compliant | RoHS | |||
| VZ | 2.7 volts | 2.7 volts | 2.7 volts |