Vishay Precision Group 2.4V 0.2W Zener Diode BZX384C2V4-G3-08

Description
Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C2V4-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C2V4-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C2V4-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C2V4-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4V 0.2W Zener Diode - 287-BZX384C2V4-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 0.2W Zener Diode
287-BZX384C2V4-G3-08
2.4V 0.2W Zener Diode 287-BZX384C2V4-G3-08
Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C2V4-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C2V4-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C2V4-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C2V4-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384C2V4-G3-08 - 770806-BZX384C2V4-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C2V4-G3-08
770806-BZX384C2V4-G3-08
Diodes - Zener - Single - BZX384C2V4-G3-08 770806-BZX384C2V4-G3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770806-BZX384C2V4-G3 -08 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±5% Power - Max: 200mW Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Family Name: BZX384C2V4 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-323 Impedance (Maximum) (Zzt): 100 Ohm Alternative Parts (Cross-Reference): BZT52C2V4SQ-7-F; CZRV5221B; BZT52C2V4S; ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770806-BZX384C2V4-G3-08
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SC-76, SOD-323
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Family Name: BZX384C2V4
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-323
Impedance (Maximum) (Zzt): 100 Ohm
Alternative Parts (Cross-Reference): BZT52C2V4SQ-7-F; CZRV5221B; BZT52C2V4S;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C2V4-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C2V4-G3-08CT-ND
Single Zener Diodes 112-BZX384C2V4-G3-08CT-ND
DIODE ZENER 2.4V 200MW SOD323

DIODE ZENER 2.4V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C2V4-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C2V4-G3-08DKR-ND
Single Zener Diodes 112-BZX384C2V4-G3-08DKR-ND
DIODE ZENER 2.4V 200MW SOD323

DIODE ZENER 2.4V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C2V4-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C2V4-G3-08TR-ND
Single Zener Diodes 112-BZX384C2V4-G3-08TR-ND
Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323

Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C2V4-G3-08
Zener Diodes BZX384C2V4-G3-08
Zener Diodes 2.4 Volt 0.2W 5%

Zener Diodes 2.4 Volt 0.2W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C2V4-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C2V4-G3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C2V4-G3-08
DIODE ZENER 2.4V 200MW SOD323

DIODE ZENER 2.4V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384C2V4-G3-08 770806-BZX384C2V4-G3-08 112-BZX384C2V4-G3-08CT-ND BZX384C2V4-G3-08 BZX384C2V4-G3-08
Product Name 2.4V 0.2W Zener Diode Diodes - Zener - Single - BZX384C2V4-G3-08 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data