Vishay Precision Group Diodes - Zener - Single - BZX384C2V4-E3-08 BZX384C2V4-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 810222-BZX384C2V4-E3 -08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 2.4V Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 100 Ohms Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50μA at 1V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 810222-BZX384C2V4-E3 -08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 2.4V Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 100 Ohms Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384C2V4-E3-08 - 810222-BZX384C2V4-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C2V4-E3-08
810222-BZX384C2V4-E3-08
Diodes - Zener - Single - BZX384C2V4-E3-08 810222-BZX384C2V4-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 810222-BZX384C2V4-E3 -08 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 2.4V Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 100 Ohms Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50μA at 1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 810222-BZX384C2V4-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 2.4V
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 50μA at 1V

Buy Now
Single Zener Diodes - 112-BZX384C2V4-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C2V4-E3-08TR-ND
Single Zener Diodes 112-BZX384C2V4-E3-08TR-ND
Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323

Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C2V4-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C2V4-E3-08DKR-ND
Single Zener Diodes 112-BZX384C2V4-E3-08DKR-ND
Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323

Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C2V4-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C2V4-E3-08CT-ND
Single Zener Diodes 112-BZX384C2V4-E3-08CT-ND
Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323

Zener Diode 2.4V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
2.4V 0.2W Zener Diode - 287-BZX384C2V4-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 0.2W Zener Diode
287-BZX384C2V4-E3-08
2.4V 0.2W Zener Diode 287-BZX384C2V4-E3-08
Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C2V4-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C2V4-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 2.4V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C2V4-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C2V4-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C2V4-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C2V4-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C2V4-E3-08
DIODE ZENER 2.4V 200MW SOD323

DIODE ZENER 2.4V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C2V4-E3-08
Zener Diodes BZX384C2V4-E3-08
Zener Diodes 2.4 Volt 0.2W 5%

Zener Diodes 2.4 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 810222-BZX384C2V4-E3-08 112-BZX384C2V4-E3-08TR-ND 287-BZX384C2V4-E3-08 BZX384C2V4-E3-08 BZX384C2V4-E3-08
Product Name Diodes - Zener - Single - BZX384C2V4-E3-08 Single Zener Diodes 2.4V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
IR 0.0500 mA 50 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data