Vishay Intertechnology, Inc. Custom Parts - Custom Parts (B - D) - BZX384C27-V-GS18 BZX384C27-V-GS18

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142944-BZX384C27-V- GS18 Impedance: 80 Ω Power Dissipation: 200 mW Voltage Tolerance: 5 % Zener Voltage: 27 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 50 nA Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142944-BZX384C27-V- GS18 Impedance: 80 Ω Power Dissipation: 200 mW Voltage Tolerance: 5 % Zener Voltage: 27 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 50 nA Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BZX384C27-V-GS18 - 1142944-BZX384C27-V-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BZX384C27-V-GS18
1142944-BZX384C27-V-GS18
Custom Parts - Custom Parts (B - D) - BZX384C27-V-GS18 1142944-BZX384C27-V-GS18
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142944-BZX384C27-V- GS18 Impedance: 80 Ω Power Dissipation: 200 mW Voltage Tolerance: 5 % Zener Voltage: 27 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 50 nA Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142944-BZX384C27-V-GS18
Impedance: 80 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 5 %
Zener Voltage: 27 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1142944-BZX384C27-V-GS18
Product Name Custom Parts - Custom Parts (B - D) - BZX384C27-V-GS18
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data