Vishay Precision Group Single Zener Diodes BZX384C27-E3-08

Description
Zener Diode 27V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 27V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384C27-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C27-E3-08GITR-ND
Single Zener Diodes BZX384C27-E3-08GITR-ND
Zener Diode 27V 200mW ±5% Surface Mount SOD-323

Zener Diode 27V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C27-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C27-E3-08GIDKR-ND
Single Zener Diodes BZX384C27-E3-08GIDKR-ND
Zener Diode 27V 200mW ±5% Surface Mount SOD-323

Zener Diode 27V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C27-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C27-E3-08GICT-ND
Single Zener Diodes BZX384C27-E3-08GICT-ND
Zener Diode 27V 200mW ±5% Surface Mount SOD-323

Zener Diode 27V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
27V 0.2W Zener Diode - 287-BZX384C27-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.2W Zener Diode
287-BZX384C27-E3-08
27V 0.2W Zener Diode 287-BZX384C27-E3-08
Zener Diode, 27V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C27-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C27-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C27-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C27-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C27-E3-08
Zener Diodes BZX384C27-E3-08
Zener Diodes 27 Volt 0.2W 5%

Zener Diodes 27 Volt 0.2W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C27-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C27-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C27-E3-08
DIODE ZENER 27V 200MW SOD323

DIODE ZENER 27V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384C27-E3-08GITR-ND 287-BZX384C27-E3-08 BZX384C27-E3-08 BZX384C27-E3-08
Product Name Single Zener Diodes 27V 0.2W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 27 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4495 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4735A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers