Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982503-BZX384C22-V-G
Impedance: 55 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 5 %
Zener Voltage: 22.05 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 200 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982503-BZX384C22-V-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BZX384C22-V-GS08 |