Vishay Precision Group 20V 0.2W Zener Diode BZX384C20-E3-08

Description
Zener Diode, 20V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C20-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 20V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C20-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 0.2W Zener Diode - 287-BZX384C20-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.2W Zener Diode
287-BZX384C20-E3-08
20V 0.2W Zener Diode 287-BZX384C20-E3-08
Zener Diode, 20V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C20-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C20-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX384C20-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C20-E3-08TR-ND
Single Zener Diodes 112-BZX384C20-E3-08TR-ND
Zener Diode 20V 200mW ±5% Surface Mount SOD-323

Zener Diode 20V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C20-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C20-E3-08CT-ND
Single Zener Diodes 112-BZX384C20-E3-08CT-ND
Zener Diode 20V 200mW ±5% Surface Mount SOD-323

Zener Diode 20V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C20-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C20-E3-08DKR-ND
Single Zener Diodes 112-BZX384C20-E3-08DKR-ND
Zener Diode 20V 200mW ±5% Surface Mount SOD-323

Zener Diode 20V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZX384C20-E3-08 - 913981-BZX384C20-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C20-E3-08
913981-BZX384C20-E3-08
Diodes - Zener - Single - BZX384C20-E3-08 913981-BZX384C20-E3-08
Manufacturer: Vishay Win Source Part Number: 913981-BZX384C20-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 20 V 200 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384C20 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384C20-E3-08GITR- ND, 112-BZX384C20-E3-08T R, BZX384C20-E3-08GICT- ND, 112-BZX384C20-E3-08D KR, BZX384C20-E3-08-ND, BZX384C20-E3-08GICT, BZX384C20-E3-08GITR, 112-BZX384C20-E3-08C T

Manufacturer: Vishay
Win Source Part Number: 913981-BZX384C20-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 20 V 200 mW ±5% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX384C20
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX384C20-E3-08GITR-ND, 112-BZX384C20-E3-08TR, BZX384C20-E3-08GICT-ND, 112-BZX384C20-E3-08DKR, BZX384C20-E3-08-ND, BZX384C20-E3-08GICT, BZX384C20-E3-08GITR, 112-BZX384C20-E3-08CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C20-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C20-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C20-E3-08
DIODE ZENER 20V 200MW SOD323

DIODE ZENER 20V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C20-E3-08
Zener Diodes BZX384C20-E3-08
Zener Diodes 20 Volt 0.2W 5%

Zener Diodes 20 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384C20-E3-08 112-BZX384C20-E3-08TR-ND 913981-BZX384C20-E3-08 BZX384C20-E3-08 BZX384C20-E3-08
Product Name 20V 0.2W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX384C20-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 20 volts 20 volts
ZZT 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C13X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1219426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4489 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details