Zener Diode 18V 200mW ±5% Surface Mount SOD-323
Manufacturer: Vishay
Win Source Part Number: 1026359-BZX384C18-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Zener Diodes 18 Volt 0.2W 5% Product overview: BZX384C18-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C18-E3-18 can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 200MW SOD323
Zener Diodes 18 Volt 0.2W 5%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384C18-E3-18-ND | 1026359-BZX384C18-E3-18 | 287-BZX384C18-E3-18 | BZX384C18-E3-18 | BZX384C18-E3-18 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX384C18-E3-18 | 0.2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-323; SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| VZ | 18 volts | 18 volts | 18 volts |