Zener Diode 18V 200mW ±5% Surface Mount SOD-323
Zener Diode 18V 200mW ±5% Surface Mount SOD-323
Zener Diode 18V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 18V 200MW SOD323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-BZX384C18-E3-08CT-ND | BZX384C18-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 |