Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118086-BZX384C15-V-
Contact Plating: Tin
Impedance: 30 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 5 %
Zener Voltage: 15 V
Number of Pins: 2
ESD Protection: No
Working Voltage: 15 V
Categories: Custom Parts
Alternative Parts (Cross-Reference): BZX384C15V-GS08; BZX384C15VGS08;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 200 mW
Test Current: 5 mA
Peak Reverse Current: 50 nA
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1118086-BZX384C15-V-GS08 |
| Product Name | Custom Parts - Custom Parts (B - D) - BZX384C15-V-GS08 |