Vishay Precision Group Diodes - Zener - Single - BZX384C15-HE3-18 BZX384C15-HE3-18

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803456-BZX384C15-HE3 -18 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50nA at 10.5V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803456-BZX384C15-HE3 -18 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50nA at 10.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384C15-HE3-18 - 803456-BZX384C15-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C15-HE3-18
803456-BZX384C15-HE3-18
Diodes - Zener - Single - BZX384C15-HE3-18 803456-BZX384C15-HE3-18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803456-BZX384C15-HE3 -18 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 15V Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50nA at 10.5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803456-BZX384C15-HE3-18
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 15V
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 50nA at 10.5V

Buy Now
Single Zener Diodes - BZX384C15-HE3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C15-HE3-18GITR-ND
Single Zener Diodes BZX384C15-HE3-18GITR-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
15V 0.2W Zener Diode - 287-BZX384C15-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.2W Zener Diode
287-BZX384C15-HE3-18
15V 0.2W Zener Diode 287-BZX384C15-HE3-18
Zener Diode, 15V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C15-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C15-HE3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C15-HE3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C15-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C15-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C15-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZX384C15-HE3-18
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 803456-BZX384C15-HE3-18 BZX384C15-HE3-18GITR-ND 287-BZX384C15-HE3-18 BZX384C15-HE3-18
Product Name Diodes - Zener - Single - BZX384C15-HE3-18 Single Zener Diodes 15V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms
IR 5.00E-5 mA 50 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - BZT52-C8V2,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 8.2 volts
View Details
Zener Diodes - 1222851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details