Vishay Precision Group Single Zener Diodes BZX384C15-E3-08

Description
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384C15-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C15-E3-08GIDKR-ND
Single Zener Diodes BZX384C15-E3-08GIDKR-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C15-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C15-E3-08GICT-ND
Single Zener Diodes BZX384C15-E3-08GICT-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C15-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C15-E3-08GITR-ND
Single Zener Diodes BZX384C15-E3-08GITR-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZX384C15-E3-08 - 1026357-BZX384C15-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C15-E3-08
1026357-BZX384C15-E3-08
Diodes - Zener - Single - BZX384C15-E3-08 1026357-BZX384C15-E3-08
Manufacturer: Vishay Win Source Part Number: 1026357-BZX384C15-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026357-BZX384C15-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
15V 0.2W Zener Diode - 287-BZX384C15-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.2W Zener Diode
287-BZX384C15-E3-08
15V 0.2W Zener Diode 287-BZX384C15-E3-08
Zener Diode, 15V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C15-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C15-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 15V, 0.2W, Sod-323; Zener Voltage Vz Typ Vishay - 60AC3579 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 15V, 0.2W, Sod-323; Zener Voltage Vz Typ Vishay
60AC3579
Zener Diode, 15V, 0.2W, Sod-323; Zener Voltage Vz Typ Vishay 60AC3579
ZENER DIODE, 15V, 0.2W, SOD-323; Zener Voltage Vz Typ:15V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 15V, 0.2W, SOD-323; Zener Voltage Vz Typ:15V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C15-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C15-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C15-E3-08
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C15-E3-08
Zener Diodes BZX384C15-E3-08
Zener Diodes 15 Volt 0.2W 5%

Zener Diodes 15 Volt 0.2W 5%

Buy Now Datasheet
Single Zener Diodes - BZX384C15-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384C15-E3-08
Single Zener Diodes BZX384C15-E3-08
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384C15-E3-08GIDKR-ND 1026357-BZX384C15-E3-08 287-BZX384C15-E3-08 60AC3579 BZX384C15-E3-08 BZX384C15-E3-08 BZX384C15-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZX384C15-E3-08 15V 0.2W Zener Diode Zener Diode, 15V, 0.2W, Sod-323; Zener Voltage Vz Typ Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data