Vishay Precision Group 13V 200mW Zener Diode BZX384C13-E3-18

Description
Diode Zener Single 13V 5% 200mW 2-Pin SOD-323 T/R Product overview: BZX384C13-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C13-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 13V 5% 200mW 2-Pin SOD-323 T/R Product overview: BZX384C13-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C13-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 200mW Zener Diode - 287-BZX384C13-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 200mW Zener Diode
287-BZX384C13-E3-18
13V 200mW Zener Diode 287-BZX384C13-E3-18
Diode Zener Single 13V 5% 200mW 2-Pin SOD-323 T/R Product overview: BZX384C13-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C13-E3-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 13V 5% 200mW 2-Pin SOD-323 T/R Product overview: BZX384C13-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C13-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384C13-E3-18 - 114063-BZX384C13-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C13-E3-18
114063-BZX384C13-E3-18
Diodes - Zener - Single - BZX384C13-E3-18 114063-BZX384C13-E3-18
Manufacturer: Vishay Win Source Part Number: 114063-BZX384C13-E3- 18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 114063-BZX384C13-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C13-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C13-E3-18TR-ND
Single Zener Diodes 112-BZX384C13-E3-18TR-ND
Zener Diode 13V 200mW ±5% Surface Mount SOD-323

Zener Diode 13V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C13-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C13-E3-18CT-ND
Single Zener Diodes 112-BZX384C13-E3-18CT-ND
DIODE ZENER 13V 200MW SOD323

DIODE ZENER 13V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C13-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C13-E3-18DKR-ND
Single Zener Diodes 112-BZX384C13-E3-18DKR-ND
DIODE ZENER 13V 200MW SOD323

DIODE ZENER 13V 200MW SOD323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C13-E3-18
Zener Diodes BZX384C13-E3-18
Zener Diodes 13 Volt 0.2W 5%

Zener Diodes 13 Volt 0.2W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C13-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C13-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX384C13-E3-18
DIODE ZENER 13V 200MW SOD323

DIODE ZENER 13V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384C13-E3-18 114063-BZX384C13-E3-18 112-BZX384C13-E3-18TR-ND BZX384C13-E3-18 BZX384C13-E3-18
Product Name 13V 200mW Zener Diode Diodes - Zener - Single - BZX384C13-E3-18 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data