Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 810351-BZX384C12-HE3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 8V
Zener Diode, 12V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C12-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C12-HE3-08
Zener Diodes 12 Volt 0.2W 5%
DIODE ZENER 12V 200MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 810351-BZX384C12-HE3-08 | 287-BZX384C12-HE3-08 | BZX384C12-HE3-08 | BZX384C12-HE3-08 |
| Product Name | Diodes - Zener - Single - BZX384C12-HE3-08 | 12V 0.2W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 12 volts | 12 volts | 12 volts | |
| ZZT | 25 ohms | 25 ohms | 25 ohms | |
| IR | 1.00E-4 mA | 100 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |