Vishay Precision Group Zener Diodes BZX384C12-E3-08

Description
Vishay BZX384C12-E3-08 Zener Diode
Request a Quote Datasheet
Description
Vishay BZX384C12-E3-08 Zener Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1808801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808801P
Zener Diodes 1808801P
Vishay BZX384C12-E3-08 Zener Diode

Vishay BZX384C12-E3-08 Zener Diode

Supplier's Site
Zener Diodes - 1808801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808801
Zener Diodes 1808801
Vishay BZX384C12-E3-08 Zener Diode

Vishay BZX384C12-E3-08 Zener Diode

Supplier's Site
Zener Diodes - 1808232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808232
Zener Diodes 1808232
Vishay BZX384C12-E3-08 Zener Diode

Vishay BZX384C12-E3-08 Zener Diode

Supplier's Site
Single Zener Diodes - BZX384C12-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C12-E3-08GITR-ND
Single Zener Diodes BZX384C12-E3-08GITR-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-323

Zener Diode 12V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C12-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C12-E3-08GIDKR-ND
Single Zener Diodes BZX384C12-E3-08GIDKR-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-323

Zener Diode 12V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384C12-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C12-E3-08GICT-ND
Single Zener Diodes BZX384C12-E3-08GICT-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-323

Zener Diode 12V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
12V 0.2W Zener Diode - 287-BZX384C12-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.2W Zener Diode
287-BZX384C12-E3-08
12V 0.2W Zener Diode 287-BZX384C12-E3-08
Zener Diode, 12V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C12-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C12-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384C12-E3-08 - 865279-BZX384C12-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384C12-E3-08
865279-BZX384C12-E3-08
Diodes - Zener - Single - BZX384C12-E3-08 865279-BZX384C12-E3-08
Manufacturer: Vishay Win Source Part Number: 865279-BZX384C12-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 12 V 200 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384C12 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384C12-E3-08GITR, BZX384C12-E3-08GICT, BZX384C12-E3-08GIDKR , BZX384C12-E3-08-ND

Manufacturer: Vishay
Win Source Part Number: 865279-BZX384C12-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 12 V 200 mW ±5% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX384C12
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX384C12-E3-08GITR, BZX384C12-E3-08GICT, BZX384C12-E3-08GIDKR, BZX384C12-E3-08-ND

Buy Now Datasheet
Zener Diode, 12V, 0.2W, Sod-323; Zener Voltage Nom Vishay - 06AC5906 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 12V, 0.2W, Sod-323; Zener Voltage Nom Vishay
06AC5906
Zener Diode, 12V, 0.2W, Sod-323; Zener Voltage Nom Vishay 06AC5906
ZENER DIODE, 12V, 0.2W, SOD-323; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 12V, 0.2W, SOD-323; Zener Voltage Nom:12V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Vishay - 06AC5907 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Vishay
06AC5907
Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Vishay 06AC5907
ZENER DIODE, 0.2W, 12V, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 12V, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZX384C12-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384C12-E3-08
Single Zener Diodes BZX384C12-E3-08
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384C12-E3-08
Zener Diodes BZX384C12-E3-08
Zener Diodes 12 Volt 0.2W 5%

Zener Diodes 12 Volt 0.2W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C12-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C12-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C12-E3-08
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1808801P BZX384C12-E3-08GITR-ND 287-BZX384C12-E3-08 865279-BZX384C12-E3-08 06AC5906 06AC5907 BZX384C12-E3-08 BZX384C12-E3-08 BZX384C12-E3-08
Product Name Zener Diodes Single Zener Diodes 12V 0.2W Zener Diode Diodes - Zener - Single - BZX384C12-E3-08 Zener Diode, 12V, 0.2W, Sod-323; Zener Voltage Nom Vishay Zener Diode, 0.2W, 12V, Sod-323; Zener Voltage Vz Typ Vishay Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data