Vishay Intertechnology, Inc. Discrete Semiconductor Products BZX384C10-V-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238780-BZX384C10-V-G S08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX384C10-V Alternative Parts (Cross-Reference): BZX384-C10/D6; BZX384-C10/D5; BZX384C10-GS18; BZX384C10-GS08; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238780-BZX384C10-V-G S08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX384C10-V Alternative Parts (Cross-Reference): BZX384-C10/D6; BZX384-C10/D5; BZX384C10-GS18; BZX384C10-GS08; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238780-BZX384C10-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238780-BZX384C10-V-GS08
Discrete Semiconductor Products 238780-BZX384C10-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238780-BZX384C10-V-G S08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX384C10-V Alternative Parts (Cross-Reference): BZX384-C10/D6; BZX384-C10/D5; BZX384C10-GS18; BZX384C10-GS08; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238780-BZX384C10-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX384C10-V
Alternative Parts (Cross-Reference): BZX384-C10/D6; BZX384-C10/D5; BZX384C10-GS18; BZX384C10-GS08;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 238780-BZX384C10-V-GS08
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details