Vishay Precision Group 10V 0.2W Zener Diode BZX384C10-G3-08

Description
Zener Diode, 10V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C10-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C10-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C10-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C10-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 0.2W Zener Diode - 287-BZX384C10-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.2W Zener Diode
287-BZX384C10-G3-08
10V 0.2W Zener Diode 287-BZX384C10-G3-08
Zener Diode, 10V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C10-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C10-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C10-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C10-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX384C10-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C10-G3-08TR-ND
Single Zener Diodes 112-BZX384C10-G3-08TR-ND
Zener Diode 10V 200mW ±5% Surface Mount SOD-323

Zener Diode 10V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C10-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C10-G3-08DKR-ND
Single Zener Diodes 112-BZX384C10-G3-08DKR-ND
DIODE ZENER 10V 200MW SOD323

DIODE ZENER 10V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C10-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C10-G3-08CT-ND
Single Zener Diodes 112-BZX384C10-G3-08CT-ND
DIODE ZENER 10V 200MW SOD323

DIODE ZENER 10V 200MW SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1356412-BZX384C10-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1356412-BZX384C10-G3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1356412-BZX384C10-G3-08
Win Source Part Number: 1356412-BZX384C10-G3 -08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX384-G Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZX384C10 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 200 nA @ 7 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms

Win Source Part Number: 1356412-BZX384C10-G3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZX384-G
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BZX384C10
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C10-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C10-G3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C10-G3-08
DIODE ZENER 10V 200MW SOD323

DIODE ZENER 10V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C10-G3-08
Zener Diodes BZX384C10-G3-08
Zener Diodes 10 Volt 0.2W 5%

Zener Diodes 10 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384C10-G3-08 112-BZX384C10-G3-08TR-ND 1356412-BZX384C10-G3-08 BZX384C10-G3-08 BZX384C10-G3-08
Product Name 10V 0.2W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data