Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZX384C10-E3-08

Description
Win Source Part Number: 1367604-BZX384C10-E3 -08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX384 Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZX384C10 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 200 nA @ 7 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1367604-BZX384C10-E3 -08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX384 Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZX384C10 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 200 nA @ 7 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367604-BZX384C10-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367604-BZX384C10-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367604-BZX384C10-E3-08
Win Source Part Number: 1367604-BZX384C10-E3 -08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX384 Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZX384C10 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 200 nA @ 7 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms

Win Source Part Number: 1367604-BZX384C10-E3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZX384
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BZX384C10
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C10-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C10-E3-08DKR-ND
Single Zener Diodes 112-BZX384C10-E3-08DKR-ND
Zener Diode 10V 200mW ±5% Surface Mount SOD-323

Zener Diode 10V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C10-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C10-E3-08TR-ND
Single Zener Diodes 112-BZX384C10-E3-08TR-ND
Zener Diode 10V 200mW ±5% Surface Mount SOD-323

Zener Diode 10V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384C10-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384C10-E3-08CT-ND
Single Zener Diodes 112-BZX384C10-E3-08CT-ND
Zener Diode 10V 200mW ±5% Surface Mount SOD-323

Zener Diode 10V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
10V 0.2W Zener Diode - 287-BZX384C10-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.2W Zener Diode
287-BZX384C10-E3-08
10V 0.2W Zener Diode 287-BZX384C10-E3-08
Zener Diode, 10V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C10-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384C10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C10-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C10-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C10-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C10-E3-08
DIODE ZENER 10V 200MW SOD323

DIODE ZENER 10V 200MW SOD323

Supplier's Site
Zener Diode, 10V, 0.2W, Sod-323; Zener Voltage Nom Vishay - 06AC5904 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.2W, Sod-323; Zener Voltage Nom Vishay
06AC5904
Zener Diode, 10V, 0.2W, Sod-323; Zener Voltage Nom Vishay 06AC5904
ZENER DIODE, 10V, 0.2W, SOD-323; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 10V, 0.2W, SOD-323; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX384 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Vz Typ Vishay - 06AC5905 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Vz Typ Vishay
06AC5905
Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Vz Typ Vishay 06AC5905
ZENER DIODE, 0.2W, 10V, SOD-323; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.2W, 10V, SOD-323; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZX384 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C10-E3-08
Zener Diodes BZX384C10-E3-08
Zener Diodes 10 Volt 0.2W 5%

Zener Diodes 10 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1367604-BZX384C10-E3-08 112-BZX384C10-E3-08DKR-ND 287-BZX384C10-E3-08 BZX384C10-E3-08 06AC5904 06AC5905 BZX384C10-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes 10V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 10V, 0.2W, Sod-323; Zener Voltage Nom Vishay Zener Diode, 0.2W, 10V, Sod-323; Zener Voltage Vz Typ Vishay Zener Diodes
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
VZ 10 volts 10 volts 10 volts 10 volts
ZZT 20 ohms 20 ohms 20 ohms
IR 0.2000 mA 200 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Single Zener Diodes - 1727-1944-1-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Zener Diodes - 1221223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details