Vishay Precision Group SMD 6V 200mW 9.1V Zener Diode BZX384B9V1-HE3-08

Description
Tape & Reel (TR) ±2% Surface Mount ZENER DIODE Zener Diode 500nA @ 6V 200mW 9.1V 15Ohm Product overview: BZX384B9V1-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 6V, 200mW, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 6V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B9V1-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tape & Reel (TR) ±2% Surface Mount ZENER DIODE Zener Diode 500nA @ 6V 200mW 9.1V 15Ohm Product overview: BZX384B9V1-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 6V, 200mW, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 6V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B9V1-HE3-0 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6V 200mW 9.1V Zener Diode - 287-BZX384B9V1-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6V 200mW 9.1V Zener Diode
287-BZX384B9V1-HE3-08
SMD 6V 200mW 9.1V Zener Diode 287-BZX384B9V1-HE3-08
Tape & Reel (TR) ±2% Surface Mount ZENER DIODE Zener Diode 500nA @ 6V 200mW 9.1V 15Ohm Product overview: BZX384B9V1-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 6V, 200mW, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 6V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B9V1-HE3-0 8 can be used for catalog matching and distributor lookup.

Tape & Reel (TR) ±2% Surface Mount ZENER DIODE Zener Diode 500nA @ 6V 200mW 9.1V 15Ohm Product overview: BZX384B9V1-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 6V, 200mW, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 6V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B9V1-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX384B9V1-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B9V1-HE3-08CT-ND
Single Zener Diodes 112-BZX384B9V1-HE3-08CT-ND
DIODE ZENER 9.1V 200MW SOD323

DIODE ZENER 9.1V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B9V1-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B9V1-HE3-08TR-ND
Single Zener Diodes 112-BZX384B9V1-HE3-08TR-ND
Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323

Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B9V1-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B9V1-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B9V1-HE3-08
DIODE ZENER 9.1V 200MW SOD323

DIODE ZENER 9.1V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-BZX384B9V1-HE3-08 112-BZX384B9V1-HE3-08CT-ND BZX384B9V1-HE3-08
Product Name SMD 6V 200mW 9.1V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data