Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX384B9V1-E3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324877-BZX384B9V1-E 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZX384B9V1-E3-08 CT,112-BZX384B9V1-E3 -08DKR,112-BZX384B9V 1-E3-08TR,BZX384B9V1 -E3-08GICT-ND,BZX384 B9V1-E3-08-ND,BZX384 B9V1-E3-08GITR,BZX38 4B9V1-E3-08GITR-ND,B ZX384B9V1-E3-08GICT Base Product Number: BZX384B9V1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324877-BZX384B9V1-E 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZX384B9V1-E3-08 CT,112-BZX384B9V1-E3 -08DKR,112-BZX384B9V 1-E3-08TR,BZX384B9V1 -E3-08GICT-ND,BZX384 B9V1-E3-08-ND,BZX384 B9V1-E3-08GITR,BZX38 4B9V1-E3-08GITR-ND,B ZX384B9V1-E3-08GICT Base Product Number: BZX384B9V1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324877-BZX384B9V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324877-BZX384B9V1-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324877-BZX384B9V1-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324877-BZX384B9V1-E 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 500 nA @ 6 V Voltage - Zener (Nom) (Vz): 9.1 V Impedance (Max) (Zzt): 15 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZX384B9V1-E3-08 CT,112-BZX384B9V1-E3 -08DKR,112-BZX384B9V 1-E3-08TR,BZX384B9V1 -E3-08GICT-ND,BZX384 B9V1-E3-08-ND,BZX384 B9V1-E3-08GITR,BZX38 4B9V1-E3-08GITR-ND,B ZX384B9V1-E3-08GICT Base Product Number: BZX384B9V1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324877-BZX384B9V1-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 15 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-BZX384B9V1-E3-08CT,112-BZX384B9V1-E3-08DKR,112-BZX384B9V1-E3-08TR,BZX384B9V1-E3-08GICT-ND,BZX384B9V1-E3-08-ND,BZX384B9V1-E3-08GITR,BZX384B9V1-E3-08GITR-ND,BZX384B9V1-E3-08GICT
Base Product Number: BZX384B9V1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B9V1-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B9V1-E3-08DKR-ND
Single Zener Diodes 112-BZX384B9V1-E3-08DKR-ND
Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323

Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B9V1-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B9V1-E3-08CT-ND
Single Zener Diodes 112-BZX384B9V1-E3-08CT-ND
Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323

Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B9V1-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B9V1-E3-08TR-ND
Single Zener Diodes 112-BZX384B9V1-E3-08TR-ND
Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323

Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
9.1V 0.2W Zener Diode - 287-BZX384B9V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.2W Zener Diode
287-BZX384B9V1-E3-08
9.1V 0.2W Zener Diode 287-BZX384B9V1-E3-08
Zener Diode, 9.1V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B9V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B9V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B9V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B9V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B9V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B9V1-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B9V1-E3-08
DIODE ZENER 9.1V 200MW SOD323

DIODE ZENER 9.1V 200MW SOD323

Supplier's Site
Diodes >> Zener Diodes - BZX384B9V1-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX384B9V1-E3-08
Diodes >> Zener Diodes BZX384B9V1-E3-08
±2% Single 8.92V~9.28V 200mW 9.1V SOD-323 Zener Diodes ROHS

±2% Single 8.92V~9.28V 200mW 9.1V SOD-323 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384B9V1-E3-08
Zener Diodes BZX384B9V1-E3-08
Zener Diodes 9.1 Volt 0.2W 2%

Zener Diodes 9.1 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1324877-BZX384B9V1-E3-08 112-BZX384B9V1-E3-08DKR-ND 287-BZX384B9V1-E3-08 BZX384B9V1-E3-08 BZX384B9V1-E3-08 BZX384B9V1-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 9.1V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 8167864P - RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details