Vishay Precision Group Single Zener Diodes BZX384B75-HE3-08

Description
Zener Diode 75V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 75V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX384B75-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B75-HE3-08TR-ND
Single Zener Diodes 112-BZX384B75-HE3-08TR-ND
Zener Diode 75V 200mW ±2% Surface Mount SOD-323

Zener Diode 75V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B75-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B75-HE3-08CT-ND
Single Zener Diodes 112-BZX384B75-HE3-08CT-ND
DIODE ZENER 75V 200MW SOD323

DIODE ZENER 75V 200MW SOD323

Buy Now Datasheet
Automotive 75V 200mW Zener Diode - 287-BZX384B75-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 200mW Zener Diode
287-BZX384B75-HE3-08
Automotive 75V 200mW Zener Diode 287-BZX384B75-HE3-08
Diode Zener Single 75V 2% 200mW Automotive 2-Pin SOD-323 T/R Product overview: BZX384B75-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 75V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 75V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B75-HE3-08 can be used for catalog matching and distributor lookup.

Diode Zener Single 75V 2% 200mW Automotive 2-Pin SOD-323 T/R Product overview: BZX384B75-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 75V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 75V, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B75-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B75-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B75-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B75-HE3-08
DIODE ZENER 75V 200MW SOD323

DIODE ZENER 75V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B75-HE3-08
Zener Diodes BZX384B75-HE3-08
Zener Diodes 75 Volt 0.2W 2% AUTO

Zener Diodes 75 Volt 0.2W 2% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX384B75-HE3-08TR-ND 287-BZX384B75-HE3-08 BZX384B75-HE3-08 BZX384B75-HE3-08
Product Name Single Zener Diodes Automotive 75V 200mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 75 volts 75 volts
Unlock Full Specs
to access all available technical data