Zener Diode 75V 200mW ±2% Surface Mount SOD-323
DIODE ZENER 75V 200MW SOD323
DIODE ZENER 75V 200MW SOD323
DIODE ZENER 75V 200MW SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-BZX384B75-G3-08TR-ND | BZX384B75-G3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 |