Vishay Precision Group Single Zener Diodes BZX384B56-E3-18

Description
Zener Diode 56V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 56V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384B56-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B56-E3-18-ND
Single Zener Diodes BZX384B56-E3-18-ND
Zener Diode 56V 200mW ±2% Surface Mount SOD-323

Zener Diode 56V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZX384B56-E3-18 - 913976-BZX384B56-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B56-E3-18
913976-BZX384B56-E3-18
Diodes - Zener - Single - BZX384B56-E3-18 913976-BZX384B56-E3-18
Manufacturer: Vishay Win Source Part Number: 913976-BZX384B56-E3- 18 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 56 V 200 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384B56 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913976-BZX384B56-E3-18
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 56 V 200 mW ±2% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX384B56
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
56V 200mW Zener Diode - 2086-BZX384B56-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 200mW Zener Diode
2086-BZX384B56-E3-18
56V 200mW Zener Diode 2086-BZX384B56-E3-18
Diode Zener Single 56V 2% 200mW 2-Pin SOD-323 T/R Product overview: BZX384B56-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX384B56-E3-18 can be used for catalog matching and distributor lookup.

Diode Zener Single 56V 2% 200mW 2-Pin SOD-323 T/R Product overview: BZX384B56-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX384B56-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B56-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B56-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX384B56-E3-18
DIODE ZENER 56V 200MW SOD323

DIODE ZENER 56V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B56-E3-18
Zener Diodes BZX384B56-E3-18
Zener Diodes 56 Volt 0.2W 2%

Zener Diodes 56 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384B56-E3-18-ND 913976-BZX384B56-E3-18 2086-BZX384B56-E3-18 BZX384B56-E3-18 BZX384B56-E3-18
Product Name Single Zener Diodes Diodes - Zener - Single - BZX384B56-E3-18 56V 200mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 56 volts 56 volts
Unlock Full Specs
to access all available technical data