Vishay Precision Group Diodes - Zener - Single - BZX384B4V3-E3-08 BZX384B4V3-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 851297-BZX384B4V3-E3 -08 Features: Zener Diode 4.3 V 200 mW Package: Reel - TR Family Name: BZX384B4V3 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 851297-BZX384B4V3-E3 -08 Features: Zener Diode 4.3 V 200 mW Package: Reel - TR Family Name: BZX384B4V3 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384B4V3-E3-08 - 851297-BZX384B4V3-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B4V3-E3-08
851297-BZX384B4V3-E3-08
Diodes - Zener - Single - BZX384B4V3-E3-08 851297-BZX384B4V3-E3-08
Manufacturer: Vishay Win Source Part Number: 851297-BZX384B4V3-E3 -08 Features: Zener Diode 4.3 V 200 mW Package: Reel - TR Family Name: BZX384B4V3 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 851297-BZX384B4V3-E3-08
Features: Zener Diode 4.3 V 200 mW
Package: Reel - TR
Family Name: BZX384B4V3
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B4V3-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B4V3-E3-08DKR-ND
Single Zener Diodes 112-BZX384B4V3-E3-08DKR-ND
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B4V3-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B4V3-E3-08TR-ND
Single Zener Diodes 112-BZX384B4V3-E3-08TR-ND
Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B4V3-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B4V3-E3-08CT-ND
Single Zener Diodes 112-BZX384B4V3-E3-08CT-ND
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Buy Now Datasheet
4.3V 0.2W Zener Diode - 287-BZX384B4V3-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.2W Zener Diode
287-BZX384B4V3-E3-08
4.3V 0.2W Zener Diode 287-BZX384B4V3-E3-08
Zener Diode, 4.3V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B4V3-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B4V3-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B4V3-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B4V3-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B4V3-E3-08
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B4V3-E3-08
Zener Diodes BZX384B4V3-E3-08
Zener Diodes 4.3 Volt 0.2W 2%

Zener Diodes 4.3 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 851297-BZX384B4V3-E3-08 112-BZX384B4V3-E3-08DKR-ND 287-BZX384B4V3-E3-08 BZX384B4V3-E3-08 BZX384B4V3-E3-08
Product Name Diodes - Zener - Single - BZX384B4V3-E3-08 Single Zener Diodes 4.3V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data