Vishay Precision Group Single Zener Diodes BZX384B3V9-E3-18

Description
Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384B3V9-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B3V9-E3-18GITR-ND
Single Zener Diodes BZX384B3V9-E3-18GITR-ND
Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323

Zener Diode 3.9V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZX384B3V9-E3-18 - 1026339-BZX384B3V9-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B3V9-E3-18
1026339-BZX384B3V9-E3-18
Diodes - Zener - Single - BZX384B3V9-E3-18 1026339-BZX384B3V9-E3-18
Manufacturer: Vishay Win Source Part Number: 1026339-BZX384B3V9-E 3-18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1026339-BZX384B3V9-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.2W Zener Diode - 287-BZX384B3V9-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2W Zener Diode
287-BZX384B3V9-E3-18
0.2W Zener Diode 287-BZX384B3V9-E3-18
Zener Diodes 3.9 Volt 0.2W 2% Product overview: BZX384B3V9-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B3V9-E3-18 can be used for catalog matching and distributor lookup.

Zener Diodes 3.9 Volt 0.2W 2% Product overview: BZX384B3V9-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B3V9-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384B3V9-E3-18
Zener Diodes BZX384B3V9-E3-18
Zener Diodes 3.9 Volt 0.2W 2%

Zener Diodes 3.9 Volt 0.2W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B3V9-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B3V9-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX384B3V9-E3-18
DIODE ZENER 3.9V 200MW SOD323

DIODE ZENER 3.9V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384B3V9-E3-18GITR-ND 1026339-BZX384B3V9-E3-18 287-BZX384B3V9-E3-18 BZX384B3V9-E3-18 BZX384B3V9-E3-18
Product Name Single Zener Diodes Diodes - Zener - Single - BZX384B3V9-E3-18 0.2W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
VZ 3.9 volts 3.9 volts 3.9 volts
Unlock Full Specs
to access all available technical data