Vishay Precision Group Single Zener Diodes BZX384B3V0-E3-08

Description
Zener Diode 3V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 3V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384B3V0-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B3V0-E3-08GITR-ND
Single Zener Diodes BZX384B3V0-E3-08GITR-ND
Zener Diode 3V 200mW ±2% Surface Mount SOD-323

Zener Diode 3V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B3V0-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B3V0-E3-08GIDKR-ND
Single Zener Diodes BZX384B3V0-E3-08GIDKR-ND
Zener Diode 3V 200mW ±2% Surface Mount SOD-323

Zener Diode 3V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B3V0-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B3V0-E3-08GICT-ND
Single Zener Diodes BZX384B3V0-E3-08GICT-ND
Zener Diode 3V 200mW ±2% Surface Mount SOD-323

Zener Diode 3V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
3V 0.2W Zener Diode - 287-BZX384B3V0-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.2W Zener Diode
287-BZX384B3V0-E3-08
3V 0.2W Zener Diode 287-BZX384B3V0-E3-08
Zener Diode, 3V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B3V0-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B3V0-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B3V0-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B3V0-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384B3V0-E3-08 - 813195-BZX384B3V0-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B3V0-E3-08
813195-BZX384B3V0-E3-08
Diodes - Zener - Single - BZX384B3V0-E3-08 813195-BZX384B3V0-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813195-BZX384B3V0-E3 -08 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 3V Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 95 Ohms Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 10μA at 1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 813195-BZX384B3V0-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 3V
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 95 Ohms
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 10μA at 1V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZX384B3V0-E3-08
Zener Diodes BZX384B3V0-E3-08
Zener Diodes 3.0 Volt 0.2W 2%

Zener Diodes 3.0 Volt 0.2W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B3V0-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B3V0-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B3V0-E3-08
DIODE ZENER 3V 200MW SOD323

DIODE ZENER 3V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384B3V0-E3-08GITR-ND 287-BZX384B3V0-E3-08 813195-BZX384B3V0-E3-08 BZX384B3V0-E3-08 BZX384B3V0-E3-08
Product Name Single Zener Diodes 3V 0.2W Zener Diode Diodes - Zener - Single - BZX384B3V0-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data