Vishay Precision Group Single Zener Diodes BZX384B30-E3-08

Description
DIODE ZENER 30V 200MW SOD323
Request a Quote Datasheet
Description
DIODE ZENER 30V 200MW SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX384B30-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B30-E3-08DKR-ND
Single Zener Diodes 112-BZX384B30-E3-08DKR-ND
DIODE ZENER 30V 200MW SOD323

DIODE ZENER 30V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B30-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B30-E3-08CT-ND
Single Zener Diodes 112-BZX384B30-E3-08CT-ND
DIODE ZENER 30V 200MW SOD323

DIODE ZENER 30V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B30-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B30-E3-08TR-ND
Single Zener Diodes 112-BZX384B30-E3-08TR-ND
Zener Diode 30V 200mW ±2% Surface Mount SOD-323

Zener Diode 30V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
30V 0.2W Zener Diode - 287-BZX384B30-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.2W Zener Diode
287-BZX384B30-E3-08
30V 0.2W Zener Diode 287-BZX384B30-E3-08
Zener Diode, 30V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B30-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B30-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B30-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B30-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384B30-E3-08 - 913973-BZX384B30-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B30-E3-08
913973-BZX384B30-E3-08
Diodes - Zener - Single - BZX384B30-E3-08 913973-BZX384B30-E3-08
Manufacturer: Vishay Win Source Part Number: 913973-BZX384B30-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 30 V 200 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384B30 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913973-BZX384B30-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 30 V 200 mW ±2% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX384B30
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B30-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B30-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B30-E3-08
DIODE ZENER 30V 200MW SOD323

DIODE ZENER 30V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B30-E3-08
Zener Diodes BZX384B30-E3-08
Zener Diodes 30 Volt 0.2W 2%

Zener Diodes 30 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX384B30-E3-08DKR-ND 287-BZX384B30-E3-08 913973-BZX384B30-E3-08 BZX384B30-E3-08 BZX384B30-E3-08
Product Name Single Zener Diodes 30V 0.2W Zener Diode Diodes - Zener - Single - BZX384B30-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 30 volts 30 volts
Unlock Full Specs
to access all available technical data