Vishay Precision Group Single Zener Diodes BZX384B20-E3-18

Description
DIODE ZENER 20V 200MW SOD323
Request a Quote Datasheet
Description
DIODE ZENER 20V 200MW SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX384B20-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B20-E3-18CT-ND
Single Zener Diodes 112-BZX384B20-E3-18CT-ND
DIODE ZENER 20V 200MW SOD323

DIODE ZENER 20V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B20-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B20-E3-18TR-ND
Single Zener Diodes 112-BZX384B20-E3-18TR-ND
Zener Diode 20V 200mW ±2% Surface Mount SOD-323

Zener Diode 20V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B20-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B20-E3-18DKR-ND
Single Zener Diodes 112-BZX384B20-E3-18DKR-ND
DIODE ZENER 20V 200MW SOD323

DIODE ZENER 20V 200MW SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381660-BZX384B20-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381660-BZX384B20-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381660-BZX384B20-E3-18
Win Source Part Number: 1381660-BZX384B20-E3 -18 Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: BZX384 Package: Tape & Reel Standard Package: 10,000 pcs Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 50 nA @ 14 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 55 Ohms Mounting Type: Surface Mount Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: BZX384B20 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381660-BZX384B20-E3-18
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: BZX384
Package: Tape & Reel
Standard Package: 10,000 pcs
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 50 nA @ 14 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 55 Ohms
Mounting Type: Surface Mount
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: BZX384B20
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
20V 0.2W Zener Diode - 287-BZX384B20-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.2W Zener Diode
287-BZX384B20-E3-18
20V 0.2W Zener Diode 287-BZX384B20-E3-18
Zener Diode, 20V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B20-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B20-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B20-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B20-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B20-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B20-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX384B20-E3-18
DIODE ZENER 20V 200MW SOD323

DIODE ZENER 20V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B20-E3-18
Zener Diodes BZX384B20-E3-18
Zener Diodes 20 Volt 0.2W 2%

Zener Diodes 20 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX384B20-E3-18CT-ND 1381660-BZX384B20-E3-18 287-BZX384B20-E3-18 BZX384B20-E3-18 BZX384B20-E3-18
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 20V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
VZ 20 volts 20 volts 20 volts
ZZT 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data