Vishay Precision Group 18V 0.2W Zener Diode BZX384B18-E3-08

Description
Zener Diode, 18V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B18-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 18V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B18-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 0.2W Zener Diode - 287-BZX384B18-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.2W Zener Diode
287-BZX384B18-E3-08
18V 0.2W Zener Diode 287-BZX384B18-E3-08
Zener Diode, 18V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B18-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B18-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX384B18-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B18-E3-08CT-ND
Single Zener Diodes 112-BZX384B18-E3-08CT-ND
Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B18-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B18-E3-08DKR-ND
Single Zener Diodes 112-BZX384B18-E3-08DKR-ND
Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B18-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B18-E3-08TR-ND
Single Zener Diodes 112-BZX384B18-E3-08TR-ND
Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Zener Diode 18V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZX384B18-E3-08 - 812314-BZX384B18-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B18-E3-08
812314-BZX384B18-E3-08
Diodes - Zener - Single - BZX384B18-E3-08 812314-BZX384B18-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 812314-BZX384B18-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 200mW Voltage - Zener (Nom) (Vz): 18V Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 45 Ohms Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50nA at 12.6V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812314-BZX384B18-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 18V
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 50nA at 12.6V

Buy Now
Single Zener Diodes - BZX384B18-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384B18-E3-08
Single Zener Diodes BZX384B18-E3-08
DIODE ZENER 18V 200MW SOD323

DIODE ZENER 18V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B18-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B18-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B18-E3-08
DIODE ZENER 18V 200MW SOD323

DIODE ZENER 18V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384B18-E3-08 112-BZX384B18-E3-08CT-ND 812314-BZX384B18-E3-08 BZX384B18-E3-08 BZX384B18-E3-08
Product Name 18V 0.2W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX384B18-E3-08 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 45 ohms 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B51X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers