Vishay Precision Group Single Zener Diodes BZX384B15-E3-08

Description
Zener Diode 15V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 15V 200mW ±2% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384B15-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B15-E3-08GITR-ND
Single Zener Diodes BZX384B15-E3-08GITR-ND
Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B15-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B15-E3-08GICT-ND
Single Zener Diodes BZX384B15-E3-08GICT-ND
Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B15-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B15-E3-08GIDKR-ND
Single Zener Diodes BZX384B15-E3-08GIDKR-ND
Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Zener Diode 15V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
15V 0.2W Zener Diode - 287-BZX384B15-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.2W Zener Diode
287-BZX384B15-E3-08
15V 0.2W Zener Diode 287-BZX384B15-E3-08
Zener Diode, 15V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B15-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B15-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384B15-E3-08 - 913968-BZX384B15-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B15-E3-08
913968-BZX384B15-E3-08
Diodes - Zener - Single - BZX384B15-E3-08 913968-BZX384B15-E3-08
Manufacturer: Vishay Win Source Part Number: 913968-BZX384B15-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 15 V 200 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384B15 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384B15-E3-08GICT, BZX384B15-E3-08GIDKR , BZX384B15-E3-08-ND, BZX384B15-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 913968-BZX384B15-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 15 V 200 mW ±2% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX384B15
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX384B15-E3-08GICT, BZX384B15-E3-08GIDKR, BZX384B15-E3-08-ND, BZX384B15-E3-08GITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B15-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B15-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B15-E3-08
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B15-E3-08
Zener Diodes BZX384B15-E3-08
Zener Diodes 15 Volt 0.2W 2%

Zener Diodes 15 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384B15-E3-08GITR-ND 287-BZX384B15-E3-08 913968-BZX384B15-E3-08 BZX384B15-E3-08 BZX384B15-E3-08
Product Name Single Zener Diodes 15V 0.2W Zener Diode Diodes - Zener - Single - BZX384B15-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 15 volts 15 volts
Unlock Full Specs
to access all available technical data