Vishay Intertechnology, Inc. Custom Parts - Custom Parts (B - D) - BZX384B13-V-GS08 BZX384B13-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194187-BZX384B13-V- GS08 Impedance: 30 Ω Power Dissipation: 200 mW Voltage Tolerance: 2 % Zener Voltage: 13 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194187-BZX384B13-V- GS08 Impedance: 30 Ω Power Dissipation: 200 mW Voltage Tolerance: 2 % Zener Voltage: 13 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - BZX384B13-V-GS08 - 1194187-BZX384B13-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - BZX384B13-V-GS08
1194187-BZX384B13-V-GS08
Custom Parts - Custom Parts (B - D) - BZX384B13-V-GS08 1194187-BZX384B13-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194187-BZX384B13-V- GS08 Impedance: 30 Ω Power Dissipation: 200 mW Voltage Tolerance: 2 % Zener Voltage: 13 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Max Power Dissipation: 200 mW Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194187-BZX384B13-V-GS08
Impedance: 30 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 2 %
Zener Voltage: 13 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1194187-BZX384B13-V-GS08
Product Name Custom Parts - Custom Parts (B - D) - BZX384B13-V-GS08
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C6V8,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details