Vishay Precision Group 13V 0.2W Zener Diode BZX384B13-E3-08

Description
Zener Diode, 13V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B13-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 13V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B13-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 0.2W Zener Diode - 287-BZX384B13-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.2W Zener Diode
287-BZX384B13-E3-08
13V 0.2W Zener Diode 287-BZX384B13-E3-08
Zener Diode, 13V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B13-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B13-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX384B13-E3-08 - 913967-BZX384B13-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B13-E3-08
913967-BZX384B13-E3-08
Diodes - Zener - Single - BZX384B13-E3-08 913967-BZX384B13-E3-08
Manufacturer: Vishay Win Source Part Number: 913967-BZX384B13-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 13 V 200 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384B13 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384B13-E3-08GIDKR , BZX384B13-E3-08GITR, BZX384B13-E3-08-ND, BZX384B13-E3-08GICT

Manufacturer: Vishay
Win Source Part Number: 913967-BZX384B13-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 13 V 200 mW ±2% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX384B13
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX384B13-E3-08GIDKR, BZX384B13-E3-08GITR, BZX384B13-E3-08-ND, BZX384B13-E3-08GICT

Buy Now Datasheet
Single Zener Diodes - BZX384B13-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B13-E3-08GITR-ND
Single Zener Diodes BZX384B13-E3-08GITR-ND
Zener Diode 13V 200mW ±2% Surface Mount SOD-323

Zener Diode 13V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B13-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B13-E3-08GIDKR-ND
Single Zener Diodes BZX384B13-E3-08GIDKR-ND
Zener Diode 13V 200mW ±2% Surface Mount SOD-323

Zener Diode 13V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B13-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B13-E3-08GICT-ND
Single Zener Diodes BZX384B13-E3-08GICT-ND
Zener Diode 13V 200mW ±2% Surface Mount SOD-323

Zener Diode 13V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384B13-E3-08
Zener Diodes BZX384B13-E3-08
Zener Diodes 13 Volt 0.2W 2%

Zener Diodes 13 Volt 0.2W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B13-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B13-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B13-E3-08
DIODE ZENER 13V 200MW SOD323

DIODE ZENER 13V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384B13-E3-08 913967-BZX384B13-E3-08 BZX384B13-E3-08GITR-ND BZX384B13-E3-08 BZX384B13-E3-08
Product Name 13V 0.2W Zener Diode Diodes - Zener - Single - BZX384B13-E3-08 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 13 volts 13 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data