Vishay Precision Group 12V 0.2W Zener Diode BZX384B12-E3-18

Description
Zener Diode, 12V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B12-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B12-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 12V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B12-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B12-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 0.2W Zener Diode - 287-BZX384B12-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.2W Zener Diode
287-BZX384B12-E3-18
12V 0.2W Zener Diode 287-BZX384B12-E3-18
Zener Diode, 12V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B12-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B12-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B12-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B12-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX384B12-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B12-E3-18-ND
Single Zener Diodes BZX384B12-E3-18-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324476-BZX384B12-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324476-BZX384B12-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1324476-BZX384B12-E3-18
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324476-BZX384B12-E3 -18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 25 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: BZX384B12 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324476-BZX384B12-E3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 25 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: BZX384B12
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B12-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B12-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX384B12-E3-18
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B12-E3-18
Zener Diodes BZX384B12-E3-18
Zener Diodes 12 Volt 0.2W 2%

Zener Diodes 12 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384B12-E3-18 BZX384B12-E3-18-ND 1324476-BZX384B12-E3-18 BZX384B12-E3-18 BZX384B12-E3-18
Product Name 12V 0.2W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS
VZ 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data