Vishay Precision Group Diodes - Zener - Single - BZX384B12-E3-08 BZX384B12-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 913966-BZX384B12-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 12 V 200 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384B12 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384B12-E3-08GITR- ND, 112-BZX384B12-E3-08D KR, BZX384B12-E3-08GICT- ND, BZX384B12-E3-08GICT, 112-BZX384B12-E3-08T R, BZX384B12-E3-08GITR, 112-BZX384B12-E3-08C T, BZX384B12-E3-08-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913966-BZX384B12-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 12 V 200 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384B12 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384B12-E3-08GITR- ND, 112-BZX384B12-E3-08D KR, BZX384B12-E3-08GICT- ND, BZX384B12-E3-08GICT, 112-BZX384B12-E3-08T R, BZX384B12-E3-08GITR, 112-BZX384B12-E3-08C T, BZX384B12-E3-08-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384B12-E3-08 - 913966-BZX384B12-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B12-E3-08
913966-BZX384B12-E3-08
Diodes - Zener - Single - BZX384B12-E3-08 913966-BZX384B12-E3-08
Manufacturer: Vishay Win Source Part Number: 913966-BZX384B12-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 12 V 200 mW ±2% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BZX384B12 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX384B12-E3-08GITR- ND, 112-BZX384B12-E3-08D KR, BZX384B12-E3-08GICT- ND, BZX384B12-E3-08GICT, 112-BZX384B12-E3-08T R, BZX384B12-E3-08GITR, 112-BZX384B12-E3-08C T, BZX384B12-E3-08-ND

Manufacturer: Vishay
Win Source Part Number: 913966-BZX384B12-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 12 V 200 mW ±2% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX384B12
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX384B12-E3-08GITR-ND, 112-BZX384B12-E3-08DKR, BZX384B12-E3-08GICT-ND, BZX384B12-E3-08GICT, 112-BZX384B12-E3-08TR, BZX384B12-E3-08GITR, 112-BZX384B12-E3-08CT, BZX384B12-E3-08-ND

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B12-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B12-E3-08DKR-ND
Single Zener Diodes 112-BZX384B12-E3-08DKR-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B12-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B12-E3-08CT-ND
Single Zener Diodes 112-BZX384B12-E3-08CT-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 112-BZX384B12-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX384B12-E3-08TR-ND
Single Zener Diodes 112-BZX384B12-E3-08TR-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
12V 0.2W Zener Diode - 287-BZX384B12-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.2W Zener Diode
287-BZX384B12-E3-08
12V 0.2W Zener Diode 287-BZX384B12-E3-08
Zener Diode, 12V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B12-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B12-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B12-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX384B12-E3-08
Zener Diodes BZX384B12-E3-08
Zener Diodes 12 Volt 0.2W 2%

Zener Diodes 12 Volt 0.2W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B12-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B12-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B12-E3-08
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site
Single Zener Diodes - BZX384B12-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX384B12-E3-08
Single Zener Diodes BZX384B12-E3-08
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 913966-BZX384B12-E3-08 112-BZX384B12-E3-08DKR-ND 287-BZX384B12-E3-08 BZX384B12-E3-08 BZX384B12-E3-08 BZX384B12-E3-08
Product Name Diodes - Zener - Single - BZX384B12-E3-08 Single Zener Diodes 12V 0.2W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SOD-323; SOD-323 Tape and Reel SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data