Zener Diode 10V 200mW ±2% Surface Mount SOD-323
Zener Diode 10V 200mW ±2% Surface Mount SOD-323
Zener Diode 10V 200mW ±2% Surface Mount SOD-323
DIODE ZENER 10V 200MW SOD323
DIODE ZENER 10V 200MW SOD323
Zener Diodes 10 Volt 0.2W 2%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384B10-E3-18GITR-ND | BZX384B10-E3-18 | BZX384B10-E3-18 | BZX384B10-E3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323-2 |