Vishay Precision Group Diodes - Zener - Single - BZX384B10-E3-08 BZX384B10-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730190-BZX384B10-E3- 08 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±2% Power - Max: 200mW Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Family Name: BZX384B10 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-323 Impedance (Maximum) (Zzt): 20 Ohm Alternative Parts (Cross-Reference): BZT52B10JS-TP; BZT52B10JS-TP-HF; BZX384B10-HE3-18; Introduction Date: January 02, 1990 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730190-BZX384B10-E3- 08 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±2% Power - Max: 200mW Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Family Name: BZX384B10 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-323 Impedance (Maximum) (Zzt): 20 Ohm Alternative Parts (Cross-Reference): BZT52B10JS-TP; BZT52B10JS-TP-HF; BZX384B10-HE3-18; Introduction Date: January 02, 1990 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX384B10-E3-08 - 730190-BZX384B10-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX384B10-E3-08
730190-BZX384B10-E3-08
Diodes - Zener - Single - BZX384B10-E3-08 730190-BZX384B10-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730190-BZX384B10-E3- 08 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±2% Power - Max: 200mW Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Family Name: BZX384B10 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-323 Impedance (Maximum) (Zzt): 20 Ohm Alternative Parts (Cross-Reference): BZT52B10JS-TP; BZT52B10JS-TP-HF; BZX384B10-HE3-18; Introduction Date: January 02, 1990 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 730190-BZX384B10-E3-08
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: SC-76, SOD-323
Mounting: SMD
Tolerance: ±2%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Family Name: BZX384B10
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOD-323
Impedance (Maximum) (Zzt): 20 Ohm
Alternative Parts (Cross-Reference): BZT52B10JS-TP; BZT52B10JS-TP-HF; BZX384B10-HE3-18;
Introduction Date: January 02, 1990
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - BZX384B10-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B10-E3-08GITR-ND
Single Zener Diodes BZX384B10-E3-08GITR-ND
Zener Diode 10V 200mW ±2% Surface Mount SOD-323

Zener Diode 10V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B10-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B10-E3-08GIDKR-ND
Single Zener Diodes BZX384B10-E3-08GIDKR-ND
Zener Diode 10V 200mW ±2% Surface Mount SOD-323

Zener Diode 10V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B10-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B10-E3-08GICT-ND
Single Zener Diodes BZX384B10-E3-08GICT-ND
Zener Diode 10V 200mW ±2% Surface Mount SOD-323

Zener Diode 10V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
10V 0.2W Zener Diode - 287-BZX384B10-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.2W Zener Diode
287-BZX384B10-E3-08
10V 0.2W Zener Diode 287-BZX384B10-E3-08
Zener Diode, 10V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B10-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B10-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B10-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B10-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX384B10-E3-08
DIODE ZENER 10V 200MW SOD323

DIODE ZENER 10V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B10-E3-08
Zener Diodes BZX384B10-E3-08
Zener Diodes 10 Volt 0.2W 2%

Zener Diodes 10 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 730190-BZX384B10-E3-08 BZX384B10-E3-08GITR-ND 287-BZX384B10-E3-08 BZX384B10-E3-08 BZX384B10-E3-08
Product Name Diodes - Zener - Single - BZX384B10-E3-08 Single Zener Diodes 10V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
VZ 10 volts 10 volts 10 volts
ZZT 20 ohms 20 ohms 20 ohms
IR 2.00E-4 mA 200 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data