Vishay Intertechnology, Inc. END - OF - LIFE - BZX384-C5V6 BZX384-C5V6

Description
Manufacturer: General Semiconductor Win Source Part Number: 1157708-BZX384-C5V6 Family Name: BZX384-C5V6 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MM3Z5524B; BZT52C5V6S; BZT52C5V6S R9G; BZT52C5V6S R9; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: General Semiconductor Win Source Part Number: 1157708-BZX384-C5V6 Family Name: BZX384-C5V6 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MM3Z5524B; BZT52C5V6S; BZT52C5V6S R9G; BZT52C5V6S R9; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZX384-C5V6 - 1157708-BZX384-C5V6 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZX384-C5V6
1157708-BZX384-C5V6
END - OF - LIFE - BZX384-C5V6 1157708-BZX384-C5V6
Manufacturer: General Semiconductor Win Source Part Number: 1157708-BZX384-C5V6 Family Name: BZX384-C5V6 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MM3Z5524B; BZT52C5V6S; BZT52C5V6S R9G; BZT52C5V6S R9; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: General Semiconductor
Win Source Part Number: 1157708-BZX384-C5V6
Family Name: BZX384-C5V6
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MM3Z5524B; BZT52C5V6S; BZT52C5V6S R9G; BZT52C5V6S R9;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1157708-BZX384-C5V6
Product Name END - OF - LIFE - BZX384-C5V6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4482US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia - 37K9820 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diodes - 1221222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details