Zener Diodes 36 Volt 20W 10% Product overview: BZW03D36-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZW03D36-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 201826-BZW03D36-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 2μA @ 25.8V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-64
Maximum Power Dissipation: 1.85W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-BZW03D36-TR | 201826-BZW03D36-TR |
| Product Name | 20W Zener Diode | Diodes - Zener - Single - BZW03D36-TR |
| Package | Tape and Reel | SOD-64 |
| RoHS Compliant | RoHS | |
| VZ | 36 volts | 36 volts |
| ZZT | 11 ohms | 11 ohms |