Zener Diodes 75 Volt 20W 6% Product overview: BZW03C75-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZW03C75-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 865266-BZW03C75-TR
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 75 V 1.85 W ±5% Through Hole SOD-64
Package: Reel - TR
Package: SOD-64, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: BZW03
Categories: Discrete Semiconductor Products
Case / Package: SOD-64
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 12500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-BZW03C75-TR | 865266-BZW03C75-TR |
| Product Name | 20W Zener Diode | Diodes - Zener - Single - BZW03C75-TR |
| Package | Tape and Reel | SOD-64 |
| RoHS Compliant | RoHS | |
| VZ | 75 volts |