Vishay Intertechnology, Inc. Diodes - Zener - Single - BZW03C62-TAP BZW03C62-TAP

Description
Manufacturer: Vishay Win Source Part Number: 1026300-BZW03C62-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 2μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-64 Maximum Power Dissipation: 1.85W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026300-BZW03C62-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 2μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-64 Maximum Power Dissipation: 1.85W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZW03C62-TAP - 1026300-BZW03C62-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZW03C62-TAP
1026300-BZW03C62-TAP
Diodes - Zener - Single - BZW03C62-TAP 1026300-BZW03C62-TAP
Manufacturer: Vishay Win Source Part Number: 1026300-BZW03C62-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 2μA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-64 Maximum Power Dissipation: 1.85W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026300-BZW03C62-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 2μA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 42 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-64
Maximum Power Dissipation: 1.85W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1026300-BZW03C62-TAP
Product Name Diodes - Zener - Single - BZW03C62-TAP
Life Cycle Stage Active
Package SOD-64
VZ 62 volts
ZZT 42 ohms
Unlock Full Specs
to access all available technical data