Vishay Intertechnology, Inc. 20W Zener Diode BZW03C180-TAP

Description
Zener Diodes 180 Volt 20W 6% Product overview: BZW03C180-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZW03C180-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 180 Volt 20W 6% Product overview: BZW03C180-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZW03C180-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Zener Diode - 295-BZW03C180-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Zener Diode
295-BZW03C180-TAP
20W Zener Diode 295-BZW03C180-TAP
Zener Diodes 180 Volt 20W 6% Product overview: BZW03C180-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZW03C180-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 180 Volt 20W 6% Product overview: BZW03C180-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZW03C180-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1018690-BZW03C180-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1018690-BZW03C180-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1018690-BZW03C180-TAP
Win Source Part Number: 1018690-BZW03C180-TA P Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZW03 Package: Tape & Box (TB) Standard Package: 12,500 Tolerance: ±5% Power - Max: 1.85 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 2 µA @ 130 V Voltage - Zener (Nom) (Vz): 180 V Impedance (Max) (Zzt): 210 Ohms Mounting Type: Through Hole Package / Case: SOD-64, Axial Supplier Device Package: SOD-64 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZW03 Product Status: Obsolete

Win Source Part Number: 1018690-BZW03C180-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZW03
Package: Tape & Box (TB)
Standard Package: 12,500
Tolerance: ±5%
Power - Max: 1.85 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 2 µA @ 130 V
Voltage - Zener (Nom) (Vz): 180 V
Impedance (Max) (Zzt): 210 Ohms
Mounting Type: Through Hole
Package / Case: SOD-64, Axial
Supplier Device Package: SOD-64
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZW03
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZW03C180-TAP 1018690-BZW03C180-TAP
Product Name 20W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Ammo Pack SOD-64, Axial
RoHS Compliant RoHS
VZ 180 volts 180 volts
ZZT 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data