Vishay Intertechnology, Inc. Automotive 12.8V 600W TVS Protection Diode BZW 06-13

Description
Diode TVS Single Uni-Dir 12.8V 600W Automotive 2-Pin DO-15 Ammo Product overview: BZW 06-13 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 12.8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 12.8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW 06-13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode TVS Single Uni-Dir 12.8V 600W Automotive 2-Pin DO-15 Ammo Product overview: BZW 06-13 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 12.8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 12.8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW 06-13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 12.8V 600W TVS Protection Diode
144-BZW 06-13
Automotive 12.8V 600W TVS Protection Diode 144-BZW 06-13
Diode TVS Single Uni-Dir 12.8V 600W Automotive 2-Pin DO-15 Ammo Product overview: BZW 06-13 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 12.8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 12.8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW 06-13 can be used for catalog matching and distributor lookup.

Diode TVS Single Uni-Dir 12.8V 600W Automotive 2-Pin DO-15 Ammo Product overview: BZW 06-13 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 12.8V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 12.8V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-BZW 06-13 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - BZW 06-13 - 1210956-BZW 06-13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZW 06-13
1210956-BZW 06-13
TVS - TVS - Diodes - BZW 06-13 1210956-BZW 06-13
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210956-BZW 06-13 Categories: TVS - Diodes Alternative Parts (Cross-Reference): BZW06-13; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210956-BZW 06-13
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): BZW06-13;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-BZW 06-13 1210956-BZW 06-13
Product Name Automotive 12.8V 600W TVS Protection Diode TVS - TVS - Diodes - BZW 06-13
Configuration Single Single
Unlock Full Specs
to access all available technical data