Vishay Precision Group 8.2V 500 mW Zener Diode BZT55C8V2-GS08

Description
In a Pack of 100, Vishay, 8.2V Zener Diode 6% 500 mW SMT 2-Pin Quadro MiniMelf Product overview: BZT55C8V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C8V2-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
In a Pack of 100, Vishay, 8.2V Zener Diode 6% 500 mW SMT 2-Pin Quadro MiniMelf Product overview: BZT55C8V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C8V2-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2V 500 mW Zener Diode
287-BZT55C8V2-GS08
8.2V 500 mW Zener Diode 287-BZT55C8V2-GS08
In a Pack of 100, Vishay, 8.2V Zener Diode 6% 500 mW SMT 2-Pin Quadro MiniMelf Product overview: BZT55C8V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C8V2-GS08 can be used for catalog matching and distributor lookup.

In a Pack of 100, Vishay, 8.2V Zener Diode 6% 500 mW SMT 2-Pin Quadro MiniMelf Product overview: BZT55C8V2-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C8V2-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT55C8V2-GS08 - 201822-BZT55C8V2-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C8V2-GS08
201822-BZT55C8V2-GS08
Diodes - Zener - Single - BZT55C8V2-GS08 201822-BZT55C8V2-GS08
Manufacturer: Vishay Win Source Part Number: 201822-BZT55C8V2-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.2V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 201822-BZT55C8V2-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.2V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Zener Diodes - 7102872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7102872P
Zener Diodes 7102872P
Diode Zener Single 8.2V 6% 500mW Quadro

Diode Zener Single 8.2V 6% 500mW Quadro

Supplier's Site
Zener Diodes - 7102872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7102872
Zener Diodes 7102872
Diode Zener Single 8.2V 6% 500mW Quadro

Diode Zener Single 8.2V 6% 500mW Quadro

Supplier's Site
Zener Diodes - 1652852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652852
Zener Diodes 1652852
Diode Zener Single 8.2V 6% 500mW Quadro

Diode Zener Single 8.2V 6% 500mW Quadro

Supplier's Site
Single Zener Diodes - 112-BZT55C8V2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C8V2-GS08TR-ND
Single Zener Diodes 112-BZT55C8V2-GS08TR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C8V2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C8V2-GS08DKR-ND
Single Zener Diodes 112-BZT55C8V2-GS08DKR-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C8V2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C8V2-GS08CT-ND
Single Zener Diodes 112-BZT55C8V2-GS08CT-ND
Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT55C8V2-GS08
Zener Diodes BZT55C8V2-GS08
Zener Diodes 8.2 Volt 0.5W 5%

Zener Diodes 8.2 Volt 0.5W 5%

Buy Now Datasheet
Single Zener Diodes - BZT55C8V2-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT55C8V2-GS08
Single Zener Diodes BZT55C8V2-GS08
DIODE ZENER 8.2V 500MW SOD80

DIODE ZENER 8.2V 500MW SOD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C8V2-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C8V2-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C8V2-GS08
DIODE ZENER 8.2V 500MW SOD80

DIODE ZENER 8.2V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT55C8V2-GS08 201822-BZT55C8V2-GS08 7102872P 7102872 112-BZT55C8V2-GS08TR-ND BZT55C8V2-GS08 BZT55C8V2-GS08 BZT55C8V2-GS08
Product Name 8.2V 500 mW Zener Diode Diodes - Zener - Single - BZT55C8V2-GS08 Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80 Quadro minimelf SOD-80; SOD-80 SOD-80 Variant; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data