Vishay Precision Group 7.5V Zener Diode BZT55C7V5-GS08

Description
Zener Diode, single, Two Terminal, 7.5V V(Z), 6.7%, do-213Aa |Vishay BZT55C7V5-GS08 Product overview: BZT55C7V5-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C7V5-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, single, Two Terminal, 7.5V V(Z), 6.7%, do-213Aa |Vishay BZT55C7V5-GS08 Product overview: BZT55C7V5-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C7V5-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5V Zener Diode
287-BZT55C7V5-GS08
7.5V Zener Diode 287-BZT55C7V5-GS08
Zener Diode, single, Two Terminal, 7.5V V(Z), 6.7%, do-213Aa |Vishay BZT55C7V5-GS08 Product overview: BZT55C7V5-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C7V5-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, single, Two Terminal, 7.5V V(Z), 6.7%, do-213Aa |Vishay BZT55C7V5-GS08 Product overview: BZT55C7V5-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C7V5-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT55C7V5-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C7V5-GS08CT-ND
Single Zener Diodes 112-BZT55C7V5-GS08CT-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C7V5-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C7V5-GS08TR-ND
Single Zener Diodes 112-BZT55C7V5-GS08TR-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C7V5-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C7V5-GS08DKR-ND
Single Zener Diodes 112-BZT55C7V5-GS08DKR-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Zener Diodes - 7102863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7102863P
Zener Diodes 7102863P
Diode Zener Single 7.45V 6% 500mW Quadro

Diode Zener Single 7.45V 6% 500mW Quadro

Supplier's Site
Zener Diodes - 7102863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7102863
Zener Diodes 7102863
Diode Zener Single 7.45V 6% 500mW Quadro

Diode Zener Single 7.45V 6% 500mW Quadro

Supplier's Site
Zener Diodes - 1452224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452224
Zener Diodes 1452224
Diode Zener Single 7.45V 6% 500mW Quadro

Diode Zener Single 7.45V 6% 500mW Quadro

Supplier's Site
Diodes - Zener - Single - BZT55C7V5-GS08 - 201821-BZT55C7V5-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C7V5-GS08
201821-BZT55C7V5-GS08
Diodes - Zener - Single - BZT55C7V5-GS08 201821-BZT55C7V5-GS08
Manufacturer: Vishay Win Source Part Number: 201821-BZT55C7V5-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 201821-BZT55C7V5-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT55C7V5-GS08
Zener Diodes BZT55C7V5-GS08
Zener Diodes 7.5 Volt 0.5W 5%

Zener Diodes 7.5 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C7V5-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C7V5-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C7V5-GS08
DIODE ZENER 7.5V 500MW SOD80

DIODE ZENER 7.5V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT55C7V5-GS08 112-BZT55C7V5-GS08CT-ND 7102863P 7102863 201821-BZT55C7V5-GS08 BZT55C7V5-GS08 BZT55C7V5-GS08
Product Name 7.5V Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - BZT55C7V5-GS08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-80; SOD-80 Quadro minimelf QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 7 ohms 7 ohms 7 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data