Vishay Intertechnology, Inc. Automotive 6.8V 500mW Zener Diode BZT55C6V8-GS08

Description
Diode Zener Single 6.8V 6% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: BZT55C6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C6V8-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 6.8V 6% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: BZT55C6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C6V8-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 6.8V 500mW Zener Diode
287-BZT55C6V8-GS08
Automotive 6.8V 500mW Zener Diode 287-BZT55C6V8-GS08
Diode Zener Single 6.8V 6% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: BZT55C6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C6V8-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 6.8V 6% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: BZT55C6V8-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C6V8-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT55C6V8-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C6V8-GS08CT-ND
Single Zener Diodes 112-BZT55C6V8-GS08CT-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C6V8-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C6V8-GS08TR-ND
Single Zener Diodes 112-BZT55C6V8-GS08TR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C6V8-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C6V8-GS08DKR-ND
Single Zener Diodes 112-BZT55C6V8-GS08DKR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZT55C6V8-GS08 - 1026095-BZT55C6V8-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C6V8-GS08
1026095-BZT55C6V8-GS08
Diodes - Zener - Single - BZT55C6V8-GS08 1026095-BZT55C6V8-GS08
Manufacturer: Vishay Win Source Part Number: 1026095-BZT55C6V8-GS 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 3V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 1026095-BZT55C6V8-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 3V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT55C6V8-GS08
Zener Diodes BZT55C6V8-GS08
Zener Diodes 6.8 Volt 0.5W 5%

Zener Diodes 6.8 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C6V8-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C6V8-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C6V8-GS08
DIODE ZENER 6.8V 500MW SOD80

DIODE ZENER 6.8V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT55C6V8-GS08 112-BZT55C6V8-GS08CT-ND 1026095-BZT55C6V8-GS08 BZT55C6V8-GS08 BZT55C6V8-GS08
Product Name Automotive 6.8V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT55C6V8-GS08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data