Vishay Intertechnology, Inc. Single Zener Diodes BZT55C68-GS08

Description
Zener Diode 68V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet
Description
Zener Diode 68V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT55C68-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT55C68-GS08-ND
Single Zener Diodes BZT55C68-GS08-ND
Zener Diode 68V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 68V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
0.5W Zener Diode - 2086-BZT55C68-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
2086-BZT55C68-GS08
0.5W Zener Diode 2086-BZT55C68-GS08
Zener Diodes 68 Volt 0.5W 5% Product overview: BZT55C68-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55C68-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 68 Volt 0.5W 5% Product overview: BZT55C68-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT55C68-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT55C68-GS08 - 201818-BZT55C68-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C68-GS08
201818-BZT55C68-GS08
Diodes - Zener - Single - BZT55C68-GS08 201818-BZT55C68-GS08
Manufacturer: Vishay Win Source Part Number: 201818-BZT55C68-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 12,500

Manufacturer: Vishay
Win Source Part Number: 201818-BZT55C68-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 51V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 12,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C68-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C68-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C68-GS08
DIODE ZENER 68V 500MW SOD80

DIODE ZENER 68V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT55C68-GS08
Zener Diodes BZT55C68-GS08
Zener Diodes 68 Volt 0.5W 5%

Zener Diodes 68 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT55C68-GS08-ND 2086-BZT55C68-GS08 201818-BZT55C68-GS08 BZT55C68-GS08 BZT55C68-GS08
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - BZT55C68-GS08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 68 volts 68 volts 68 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C3V0,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers