Vishay Intertechnology, Inc. 0.5W Zener Diode BZT55C4V7-GS18

Description
Zener Diodes 4.7 Volt 0.5W 5% Product overview: BZT55C4V7-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C4V7-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 4.7 Volt 0.5W 5% Product overview: BZT55C4V7-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C4V7-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-BZT55C4V7-GS18
0.5W Zener Diode 287-BZT55C4V7-GS18
Zener Diodes 4.7 Volt 0.5W 5% Product overview: BZT55C4V7-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C4V7-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 4.7 Volt 0.5W 5% Product overview: BZT55C4V7-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C4V7-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT55C4V7-GS18 - 140207-BZT55C4V7-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C4V7-GS18
140207-BZT55C4V7-GS18
Diodes - Zener - Single - BZT55C4V7-GS18 140207-BZT55C4V7-GS18
Manufacturer: Vishay Win Source Part Number: 140207-BZT55C4V7-GS1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 140207-BZT55C4V7-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C4V7-GS18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C4V7-GS18DKR-ND
Single Zener Diodes 112-BZT55C4V7-GS18DKR-ND
DIODE ZENER 4.7V 500MW SOD80

DIODE ZENER 4.7V 500MW SOD80

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C4V7-GS18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C4V7-GS18CT-ND
Single Zener Diodes 112-BZT55C4V7-GS18CT-ND
DIODE ZENER 4.7V 500MW SOD80

DIODE ZENER 4.7V 500MW SOD80

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C4V7-GS18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C4V7-GS18TR-ND
Single Zener Diodes 112-BZT55C4V7-GS18TR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT55C4V7-GS18
Zener Diodes BZT55C4V7-GS18
Zener Diodes 4.7 Volt 0.5W 5%

Zener Diodes 4.7 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C4V7-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C4V7-GS18
Discrete Semiconductor Products - Diodes - Zener BZT55C4V7-GS18
DIODE ZENER 4.7V 500MW SOD80

DIODE ZENER 4.7V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT55C4V7-GS18 140207-BZT55C4V7-GS18 112-BZT55C4V7-GS18DKR-ND BZT55C4V7-GS18 BZT55C4V7-GS18
Product Name 0.5W Zener Diode Diodes - Zener - Single - BZT55C4V7-GS18 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data