Vishay Precision Group Diodes - Zener - Single - BZT55C4V7-GS08 BZT55C4V7-GS08

Description
Manufacturer: Vishay Win Source Part Number: 86670-BZT55C4V7-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 86670-BZT55C4V7-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT55C4V7-GS08 - 86670-BZT55C4V7-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C4V7-GS08
86670-BZT55C4V7-GS08
Diodes - Zener - Single - BZT55C4V7-GS08 86670-BZT55C4V7-GS08
Manufacturer: Vishay Win Source Part Number: 86670-BZT55C4V7-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 86670-BZT55C4V7-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C4V7-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C4V7-GS08TR-ND
Single Zener Diodes 112-BZT55C4V7-GS08TR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C4V7-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C4V7-GS08CT-ND
Single Zener Diodes 112-BZT55C4V7-GS08CT-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZT55C4V7-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT55C4V7-GS08DKR-ND
Single Zener Diodes 112-BZT55C4V7-GS08DKR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Singapore, Singapore
Automotive 4.7V 500mW Zener Diode
287-BZT55C4V7-GS08
Automotive 4.7V 500mW Zener Diode 287-BZT55C4V7-GS08
Diode Zener Single 4.7V 6% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: BZT55C4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C4V7-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 4.7V 6% 500mW Automotive 2-Pin Quadro MELF SOD-80 T/R Product overview: BZT55C4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C4V7-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 6997773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997773P
Zener Diodes 6997773P
Diode Zener Single 500mW 4.7V QuadroMELF

Diode Zener Single 500mW 4.7V QuadroMELF

Supplier's Site
Zener Diodes - 6997773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997773
Zener Diodes 6997773
Diode Zener Single 500mW 4.7V QuadroMELF

Diode Zener Single 500mW 4.7V QuadroMELF

Supplier's Site
Zener Diodes - 1452203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452203
Zener Diodes 1452203
Diode Zener Single 500mW 4.7V QuadroMELF

Diode Zener Single 500mW 4.7V QuadroMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT55C4V7-GS08
Zener Diodes BZT55C4V7-GS08
Zener Diodes 4.7 Volt 0.5W 5%

Zener Diodes 4.7 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C4V7-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C4V7-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C4V7-GS08
DIODE ZENER 4.7V 500MW SOD80

DIODE ZENER 4.7V 500MW SOD80

Supplier's Site
Single Zener Diodes - BZT55C4V7-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT55C4V7-GS08
Single Zener Diodes BZT55C4V7-GS08
DIODE ZENER 4.7V 500MW SOD80

DIODE ZENER 4.7V 500MW SOD80

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 86670-BZT55C4V7-GS08 112-BZT55C4V7-GS08TR-ND 287-BZT55C4V7-GS08 6997773P 6997773 BZT55C4V7-GS08 BZT55C4V7-GS08 BZT55C4V7-GS08
Product Name Diodes - Zener - Single - BZT55C4V7-GS08 Single Zener Diodes Automotive 4.7V 500mW Zener Diode Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active
Package QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 Tape and Reel SOD-80; SOD-80 Quadro minimelf SOD-80; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80 Variant; SOD-80
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data