Zener Diode 47V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diodes 47 Volt 0.5W 5%
DIODE ZENER 47V 500MW SOD80
Zener Diode,Single, Two Terminal,47V V(Z),6.4%,DO-213AA
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT55C47-GS18-ND | BZT55C47-GS18 | BZT55C47-GS18 | 33C0190 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode,single, Two Terminal,47V V(Z),6.4%,do-213Aa Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | ||
| Life Cycle Stage | Active |