Vishay Intertechnology, Inc. Diodes - Zener - Single - BZT55C3V9-GS18 BZT55C3V9-GS18

Description
Manufacturer: Vishay Win Source Part Number: 105502-BZT55C3V9-GS1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 105502-BZT55C3V9-GS1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT55C3V9-GS18 - 105502-BZT55C3V9-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C3V9-GS18
105502-BZT55C3V9-GS18
Diodes - Zener - Single - BZT55C3V9-GS18 105502-BZT55C3V9-GS18
Manufacturer: Vishay Win Source Part Number: 105502-BZT55C3V9-GS1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 105502-BZT55C3V9-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Single Zener Diodes - BZT55C3V9-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT55C3V9-GS18-ND
Single Zener Diodes BZT55C3V9-GS18-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-BZT55C3V9-GS18
0.5W Zener Diode 287-BZT55C3V9-GS18
Zener Diodes 3.9 Volt 0.5W 5% Product overview: BZT55C3V9-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C3V9-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 3.9 Volt 0.5W 5% Product overview: BZT55C3V9-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C3V9-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT55C3V9-GS18
Zener Diodes BZT55C3V9-GS18
Zener Diodes 3.9 Volt 0.5W 5%

Zener Diodes 3.9 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT55C3V9-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C3V9-GS18
Discrete Semiconductor Products - Diodes - Zener BZT55C3V9-GS18
DIODE ZENER 3.9V 500MW SOD80

DIODE ZENER 3.9V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 105502-BZT55C3V9-GS18 BZT55C3V9-GS18-ND 287-BZT55C3V9-GS18 BZT55C3V9-GS18 BZT55C3V9-GS18
Product Name Diodes - Zener - Single - BZT55C3V9-GS18 Single Zener Diodes 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 Tape and Reel SOD-80; SOD-80 QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B2V4X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7704989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details